EN
  • EN
  • DE

PI74FCT157TQC

Part No PI74FCT157TQC
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275035-PI74FCT157TQC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT157TQC CAD Model

Description

The PI74FCT157TQC is a high-speed Quad 2-Input Multiplexer manufactured by Pericom Semiconductor (now Diodes Incorporated). It is designed for selecting one of two data sources for routing to an output in high-performance digital systems.

Applications

  • Data selection and multiplexing
  • Logic function generation
  • Memory address selection
  • Peripheral selection
  • Routing data between different system components

Features

  • Quad 2-input multiplexer
  • High-speed operation
  • Low power consumption
  • Three-state outputs
  • TTL compatible inputs
  • Available in CERDIP package

Benefits

  • Efficient data selection
  • Flexible data routing capabilities
  • Reduced power consumption
  • Minimized bus loading with three-state outputs
  • Direct interface with other logic devices

Additional Details

The PI74FCT157TQC is a quad 2-input multiplexer, comprising four independent 2-to-1 multiplexers within a single package. Each multiplexer selects one of two data inputs (A or B) based on the logic level applied to the select input (S), routing the selected data to the corresponding output. The device features three-state outputs, allowing it to be easily connected to a shared bus system without causing bus contention when the device is not actively driving the bus. The three-state outputs are controlled by an output enable (OE) input; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state.

Designed for high-speed operation and low power consumption, the PI74FCT157TQC is suitable for a wide range of digital system applications. The TTL-compatible inputs ensure easy interface with other logic devices. The CERDIP (Ceramic Dual In-line Package) provides enhanced thermal performance and reliability, making it suitable for harsh environments. Common applications include data selection, logic function generation, memory address selection, and peripheral selection. The high-speed performance allows for efficient data routing in critical timing applications. The integration of four multiplexers into a single package minimizes component count and simplifies PCB layout.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess