EN
  • EN
  • DE

PE4272-52/TR

Part No PE4272-52/TR
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271926-PE4272-52/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE4272-52/TR CAD Model

Description

The PE4272-52/TR is a high-performance SPDT (Single Pole Double Throw) UltraCMOS® RF switch from Peregrine Semiconductor. It is designed for a variety of wireless applications requiring low insertion loss, high isolation, and excellent linearity. This switch is manufactured using Peregrine's advanced UltraCMOS process technology, ensuring superior performance and reliability.

Applications:

  • Wireless LAN (WLAN): Used in WLAN devices such as routers and access points for antenna switching and signal routing.
  • Cellular Infrastructure: Employed in cellular base stations for signal switching and routing applications.
  • Test and Measurement Equipment: Utilized in test and measurement devices for signal selection and routing.
  • Automotive Radar: Used in automotive radar systems for transmit/receive switching.
  • Satellite Communication Systems: Integrated into satellite communication equipment for signal routing.

Features:

  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Ensures minimal signal attenuation, preserving signal integrity.
  • Fast Switching Speed: Enables rapid switching between ports, ideal for time-sensitive applications.
  • High Linearity: Offers excellent linearity performance, reducing distortion and improving signal quality.
  • UltraCMOS Technology: Fabricated using Peregrine's UltraCMOS process, ensuring high performance and reliability.
  • Single-Supply Operation: Operates from a single positive supply voltage, simplifying system design.
  • Compact Package: Available in a small form factor package, saving board space.

Benefits:

  • Improved System Performance: High isolation and low insertion loss contribute to improved system performance and signal quality.
  • Enhanced Reliability: UltraCMOS technology ensures high reliability and long-term performance.
  • Simplified Design: Single-supply operation simplifies system design and reduces component count.
  • Reduced Board Space: Compact package saves valuable board space, enabling smaller and more compact designs.
  • Cost-Effective Solution: Provides a cost-effective solution for RF switching applications.

Additional Details:

The PE4272-52/TR operates over a wide frequency range, making it suitable for various applications. It is controlled via a simple digital control interface, allowing for easy integration into existing systems. The device is also ESD protected, ensuring robustness against electrostatic discharge events. Specific technical specifications include an operating frequency range from DC to 8 GHz, an insertion loss of typically 0.5 dB at 3 GHz, and an isolation of typically 30 dB at 3 GHz. The switch operates with a positive supply voltage between 2.7V and 5.5V and comes in a 12-lead QFN package. The 'TR' suffix indicates that the part is provided in Tape and Reel packaging for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess