EN
  • EN
  • DE

PE3513-52

Part No PE3513-52
Manufacturer Peregrine Semiconductor
Catalog OEM Parts (O - R)
Description Prescaler 3V Divide By 8 1500MHz 6-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 961794-PE3513-52
Categories OEM Parts(O-R)
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PE3513-52 CAD Model

Description

The PE3513-52 is a high-performance digitally tunable capacitor (DTC) from Peregrine Semiconductor, utilizing their UltraCMOS technology. These capacitors are electronically adjustable, offering precise control over capacitance values for a variety of RF and microwave applications.

Applications

  • Tunable filters in wireless communication systems.
  • Impedance matching networks in RF front-ends.
  • Antenna tuning for improved signal reception.
  • Voltage-controlled oscillators (VCOs).
  • Phase shifters in radar and communication systems.

Features

  • High linearity.
  • Low insertion loss.
  • Wide tuning range.
  • High Q-factor.
  • Digital control interface (SPI or parallel).

Benefits

  • Improved RF performance in wireless communication systems.
  • Dynamic impedance matching for optimized power transfer.
  • Enhanced signal reception through antenna tuning.
  • Flexible and precise control over capacitance values.
  • Reduced component count compared to mechanical tuning solutions.

Additional Details

The PE3513-52 DTC provides a digitally controlled method for adjusting capacitance values, eliminating the need for mechanical trimmers or other manual tuning techniques. The UltraCMOS technology provides exceptional RF performance, including high linearity and low insertion loss, which are crucial for maintaining signal integrity in wireless applications. The wide tuning range allows for flexibility in circuit design, enabling the DTC to be used in a variety of applications. The high Q-factor minimizes energy loss, further improving the overall efficiency of the system. The digital control interface (typically SPI or parallel) allows for easy integration with microcontrollers and other digital control circuitry. The PE3513-52 is often used in adaptive matching networks to compensate for variations in antenna impedance due to changes in the environment. This results in improved signal reception and overall system performance. These devices are crucial components for high-performance RF and microwave systems, offering precise and reliable capacitance tuning.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess