The PJESDA5V6-4LCG is a transient voltage suppressor (TVS) diode array manufactured by Panjit, designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. The '5V6' indicates a standoff voltage of 5.6V, while '4LC' signifies that it is a 4-channel, low capacitance device. The 'G' at the end often denotes that it is a lead-free and RoHS compliant part.
Applications:
- USB port protection
- HDMI port protection
- Ethernet port protection
- Antenna protection in wireless devices
- Keypad and button protection
- General I/O port protection
Features:
- Low clamping voltage to protect sensitive electronics
- Low capacitance to minimize signal distortion
- Fast response time for quick transient suppression
- 4-channel array for multi-line protection
- Lead-free and RoHS compliant
Benefits:
- Increased system reliability by preventing ESD-related failures.
- Reduced warranty costs due to fewer component failures.
- Improved signal integrity in high-speed data lines.
- Simplified PCB layout due to integrated multi-channel protection.
- Environmentally friendly due to lead-free and RoHS compliance.
Additional Details:
The PJESDA5V6-4LCG is typically available in a small surface-mount package, such as a SOT-23 or similar. This allows for easy integration into densely populated circuit boards. Key electrical parameters include reverse working voltage, clamping voltage, peak pulse current, and capacitance. The low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during an ESD event. The low capacitance minimizes signal degradation in high-speed data lines. The 4-channel configuration provides a compact and cost-effective solution for protecting multiple lines. Detailed specifications, including breakdown voltage, clamping voltage, peak pulse current, and capacitance, can be found in the product datasheet.