The GLZ20BT/R7 is a single Zener diode manufactured by Panjit. This diode is designed for voltage regulation and overvoltage protection in various electronic circuits. It maintains a stable voltage output when the reverse voltage exceeds its Zener voltage, making it suitable for protecting sensitive components.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in consumer electronics
- Transient voltage suppression in automotive applications
- Reference voltage in test and measurement equipment
- Clipping and clamping circuits
Features
- Zener Voltage: 20V (Nominal)
- High surge current capability
- Low reverse leakage current
- Glass passivated junction
- Small SOD-123 package
- RoHS compliant
Benefits
- Provides a stable voltage reference
- Protects circuits from voltage spikes and surges
- Enhances the reliability of electronic devices
- Compact size for space-constrained applications
- Reduces the risk of component damage
Additional Details
The GLZ20BT/R7 has a power dissipation rating of typically 500mW and offers fast response time. The SOD-123 package ensures ease of manufacturing and automated assembly, reducing production costs. This Zener diode is particularly useful in applications where precise voltage clamping is required. Its glass-passivated junction ensures high stability and reliability under various operating conditions. This component provides a dependable and consistent performance for voltage protection in various electronic designs. It’s designed to withstand high surge currents, safeguarding downstream components from damage caused by transient voltage events.