The 1SMB2EZ17 is a surface-mount Zener diode manufactured by Panjit. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes maintain a stable voltage when operated in reverse breakdown, making them ideal for protecting sensitive components from voltage spikes.
Applications:
- Voltage regulation
- Transient voltage suppression (TVS)
- Overvoltage protection in sensitive circuits
- Clipping circuits
- Voltage referencing
Features:
- Zener Voltage: 17V
- Power Dissipation: 2W
- Surface Mount Device (SMD)
- Low profile package
- Excellent clamping capability
Benefits:
- Protects circuits from voltage surges
- Provides a stable voltage reference
- Saves board space due to its small size
- Easy to mount on PCBs
Technical Specifications:
Key specifications of the 1SMB2EZ17 include:
- Zener Voltage (VZ): 17V ±5%
- Power Dissipation (PD): 2W
- Operating Temperature Range: -65°C to +150°C
- Package: SMB (DO-214AA)
- Maximum Reverse Leakage Current (IR): 1 μA at 13.6 V
This Zener diode is widely used for protecting electronic circuits from transient voltage events, providing a reliable and compact solution for overvoltage protection. Its SMB package is suited for automated assembly processes.