EN
  • EN
  • DE

S050X150T1T

Part No S050X150T1T
Manufacturer Panduit Corp
Catalog Labels, Labeling
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Label Type Self Laminating
Label Size 0.50" x 1.50" (12.7mm x 38.1mm)
Color White
Material Polyvinylidene Fluoride (PVDF)
For Use With/Related Products Thermal Transfer Printer
Temperature Range - Operating -53°C ~ 135°C
Other Names 298-20346,07498333595,S050X150T1T
Standard Package 5,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308747-S050X150T1T
Ultra Librarian 3D Model Ultra Librarian S050X150T1T CAD Model

Description

The Panduit S050X150T1T is a durable thermal transfer polyester label, ideal for various identification applications requiring resistance to harsh environments. These labels are designed for use with thermal transfer printers, providing clear and long-lasting markings suitable for industrial, commercial, and residential settings.

Applications:

  • Wire and Cable Marking: Reliably identifies wires and cables in electrical and telecommunications installations.
  • Component Labeling: Clearly marks electronic components, ensuring easy identification and maintenance.
  • Equipment Labeling: Provides durable labels for equipment, displaying critical information such as serial numbers and safety warnings.
  • Panel Identification: Organizes and identifies electrical panels, control systems, and distribution boards.
  • Inventory Tracking: Facilitates efficient inventory management through durable and scannable labels.

Features:

  • Thermal Transfer Printable: Designed for optimal performance with thermal transfer printers, ensuring high-resolution and durable prints.
  • Polyester Material: Offers excellent resistance to abrasion, chemicals, solvents, and extreme temperatures.
  • Permanent Acrylic Adhesive: Provides a strong, lasting bond to a variety of surfaces, guaranteeing the label remains securely attached.
  • UL Recognized: Meets UL standards for safety and performance.
  • RoHS Compliant: Complies with RoHS directives, restricting the use of hazardous substances.

Benefits:

  • Long-Lasting Identification: Ensures clear and durable identification in harsh environments, reducing the need for frequent replacements.
  • Ease of Use: Simple to print and apply, streamlining the labeling process and saving time and labor costs.
  • Versatile Application: Suitable for a wide range of applications and surfaces, offering a flexible labeling solution.
  • Compliance: Meets industry standards for safety and environmental compliance.
  • Reduced Errors: Accurate and durable labeling helps minimize errors and downtime during maintenance and repairs.

Technical Specifications:

  • Label Size: 0.50" x 1.50" (12.7 mm x 38.1 mm)
  • Material: Polyester
  • Adhesive: Permanent Acrylic
  • Color: White
  • Printer Compatibility: Thermal Transfer Printers
  • Operating Temperature: -40°F to 302°F (-40°C to 150°C)

The Panduit S050X150T1T labels are engineered for demanding environments, providing consistent and reliable performance. The durable polyester material and strong permanent adhesive ensure that the labels remain legible and securely attached, even when exposed to harsh chemicals, solvents, and extreme temperatures. These labels provide a cost-effective and reliable solution for diverse identification needs.

You May Also Be Interested in

TE Connectivity
TMS-SCE-1K-1-2.0-S1-9-CS8755
Need more? Email Us
TE Connectivity
TMS-SCE-1K-2-9-PB-CS7783
Need more? Email Us
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess