EN
  • EN
  • DE
  • IT

MN13821-R

Part No MN13821-R
Manufacturer Panasonic
Catalog PMIC - Supervisors
Description CMOS LSIs for Voltage Detection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1225705-MN13821-R
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN13821-R CAD Model

Description

The Panasonic MN13821-R is a voltage detecting IC designed for system reset and battery backup switchover functions in a variety of electronic devices. This integrated circuit provides reliable voltage monitoring and ensures proper system behavior in critical situations, making it an essential component for maintaining data integrity and preventing system malfunctions.

Applications:

  • Microcomputer systems: Used for detecting voltage drops and initiating reset sequences.
  • Battery-powered devices: Provides backup power switching during main power failures.
  • Consumer electronics: Found in devices such as TVs, DVD players, and audio equipment for voltage monitoring.
  • Industrial control systems: Ensures stable operation by monitoring power supply voltages.
  • Automotive electronics: Used in vehicle systems for voltage supervision and reset functions.

Features:

  • High-accuracy voltage detection: Provides precise monitoring of supply voltage levels.
  • Built-in hysteresis: Prevents unstable reset operations due to minor voltage fluctuations.
  • Low current consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • Open drain output: Offers flexibility in interfacing with various microcontrollers and other digital circuits.
  • Compact package: Available in small packages for space-constrained applications.

Benefits:

  • Ensures system stability: Prevents system crashes and data corruption by initiating a reset during voltage drops.
  • Protects data integrity: Switches to battery backup power seamlessly, preserving critical data during power outages.
  • Extends battery life: Low current consumption helps to maximize the operational time of battery-powered devices.
  • Simplifies system design: Integrated functionality reduces the number of external components required.
  • Increases reliability: Robust design and accurate voltage detection ensure reliable performance in various operating conditions.

The MN13821-R operates by continuously monitoring the input voltage. If the voltage drops below a pre-set threshold, the IC activates its reset output, signaling the microcontroller to initiate a reset sequence. The built-in hysteresis prevents the IC from rapidly switching on and off due to minor voltage fluctuations near the threshold. The open-drain output allows for flexible interfacing with different microcontrollers, and its low current consumption makes it suitable for battery-powered applications. This IC is typically available in a small surface-mount package, making it easy to integrate into modern electronic designs. The precise voltage detection and reliable operation make it a crucial component for maintaining the stability and data integrity of electronic systems.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess