The MA3X151KOL is a silicon epitaxial planar type diode manufactured by Panasonic. This diode is designed for a variety of high-speed switching applications and general rectification purposes.
Applications
- High-speed switching circuits
- General rectification
- Protection circuits
- Signal detection
Features
- Low forward voltage
- High-speed switching
- Small size for high-density mounting
- High reliability
Benefits
- Improved circuit efficiency due to low forward voltage drop.
- Fast response times for high-frequency applications.
- Miniaturization of electronic devices.
- Long operational life and stable performance.
Specifications
While specific specifications can vary, typical parameters include:
- Forward Voltage (VF): Typically around 0.6V to 0.7V at a specified forward current.
- Reverse Current (IR): Very low leakage current in the reverse direction, typically in the order of nanoamperes.
- Reverse Voltage (VR): Maximum reverse voltage the diode can withstand without breakdown.
- Operating Temperature: -55°C to +150°C
The MA3X151KOL is commonly used in consumer electronics, industrial equipment, and automotive applications where efficient and reliable switching or rectification is required. Its small size and robust design make it suitable for densely packed circuit boards and harsh operating environments.