EN
  • EN
  • DE

ERJ8ENF1212

Part No ERJ8ENF1212
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822771-ERJ8ENF1212
Ultra Librarian 3D Model Ultra Librarian ERJ8ENF1212 CAD Model

Description

The ERJ8ENF1212 is a thick film chip resistor manufactured by Panasonic, designed for surface mount applications. This resistor is part of the ERJ series, known for its reliability and stability in various electronic circuits. It provides consistent performance and is suitable for applications requiring precise resistance values.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other home entertainment devices.
  • Industrial Equipment: Applied in control systems, power supplies, and automation equipment.
  • Automotive Electronics: Employed in automotive control units and sensor interfaces.
  • Telecommunications: Utilized in communication devices and networking equipment.
  • Computer and Peripherals: Used in motherboards, hard drives, and other computer-related applications.

Features:

  • High Reliability: Designed for stable performance in harsh operating conditions.
  • Thick Film Construction: Provides excellent resistance to environmental factors.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Consistent Performance: Ensures accurate and stable resistance values in circuits.
  • Long-Term Reliability: Reduces the risk of component failure and downtime.
  • Efficient Assembly: Simplifies the manufacturing process with SMT compatibility.
  • Optimized Board Space: Enables compact designs due to its small size.
  • Environmentally Friendly: Complies with environmental regulations for responsible manufacturing.

Additional Details:

The ERJ8ENF1212 resistor has a resistance value of 12.1 kOhms. It is constructed using thick film technology, which provides excellent stability and resistance to environmental factors. Designed for surface mount applications, it comes in standard packaging for automated assembly. This resistor is suitable for various applications requiring stable and reliable performance, making it a cost-effective solution for many electronic designs. The ERJ series resistors are known for their robustness and consistent electrical characteristics.

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess