EN
  • EN
  • DE

BR2032

Part No BR2032
Manufacturer Panasonic
Catalog Miscellaneous
Description Poly-carbonmonofluoride (BR Series) and Manganese Dioxide (CR Series)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819660-BR2032
Ultra Librarian 3D Model Ultra Librarian BR2032 CAD Model

Description

The BR2032 is a 3V lithium coin cell battery manufactured by Panasonic. It is a non-rechargeable battery commonly used in small electronic devices due to its compact size, long shelf life, and stable voltage output.

Applications:

  • Watches: Powers the quartz movement in wristwatches and other timekeeping devices.
  • Calculators: Provides power for handheld calculators and scientific calculators.
  • Remote Controls: Used in remote controls for TVs, DVD players, and other electronic devices.
  • Key Fobs: Powers remote keyless entry systems for vehicles and other access control devices.
  • Computer Motherboards: Provides power for the CMOS memory, which stores BIOS settings and system configuration data.
  • Medical Devices: Used in small medical devices such as thermometers, heart rate monitors, and glucose meters.
  • Fitness Trackers: Powers the sensors and display in fitness trackers and wearable devices.

Features:

  • 3V Output Voltage: Provides a stable 3V voltage output.
  • Lithium Chemistry: Utilizes lithium chemistry for high energy density and long shelf life.
  • Coin Cell Form Factor: Small and compact coin-shaped form factor.
  • Non-Rechargeable: Designed for single-use applications and cannot be recharged.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • Low Self-Discharge Rate: Retains its charge for extended periods of time when not in use.

Benefits:

  • Long Battery Life: Provides long-lasting power for various electronic devices.
  • Compact Size: Small and lightweight design makes it suitable for portable devices.
  • Reliable Performance: Delivers consistent and reliable power output.
  • Easy to Replace: Simple to replace when the battery is depleted.
  • Long Shelf Life: Can be stored for extended periods of time without significant capacity loss.

Additional Details:

The BR2032 has a diameter of 20mm and a thickness of 3.2mm. Its nominal capacity is typically around 225mAh. The operating temperature range is generally between -30°C and +70°C. It is important to dispose of used batteries properly in accordance with local regulations. Do not attempt to recharge the battery, as this could lead to leakage or explosion. Store batteries in a cool, dry place.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess