EN
  • EN
  • DE

SMD-252018-R22J

Part No SMD-252018-R22J
Manufacturer Others
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 328774-SMD-252018-R22J
Ultra Librarian 3D Model Ultra Librarian SMD-252018-R22J CAD Model

Description

The SMD-252018-R22J is a surface mount device (SMD) inductor. This component is intended for applications requiring small size and stable performance in electronic circuits. '252018' generally refers to the dimensions of the inductor in millimeters (2.5mm x 2.0mm x 1.8mm), and 'R22J' specifies the inductance value and tolerance.

Applications:

  • Digital Cameras: Power supply filtering, signal processing.
  • MP3 Players: DC-DC conversion, audio filtering.
  • Remote Controls: RF circuits, power management.
  • Security Systems: Wireless communication, sensor interfaces.
  • Automotive Electronics: Signal conditioning, power regulation.

Features:

  • Surface Mount Technology: Suitable for automated assembly.
  • Miniature Size: Allows for dense circuit board designs.
  • High Reliability: Ensures consistent performance under various conditions.
  • Shielded Construction: Reduces electromagnetic interference.
  • Available in Different Values: Can be selected to meet various circuit requirements.

Benefits:

  • Space Saving: Facilitates smaller and lighter products.
  • Improved Efficiency: Optimized for high-frequency applications.
  • Reduced Interference: Minimizes unwanted signals.
  • Cost-Effective Manufacturing: Supports efficient production processes.
  • Stable Performance: Offers reliable operation in diverse environments.

Additional Details:

The 'R22J' designation indicates an inductance value of 0.22μH (microhenries) and a tolerance of ±5%. Key parameters include self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF indicates the frequency at which the inductor's performance begins to degrade. The DCR affects the inductor's power loss and voltage drop. The rated current specifies the maximum current the inductor can handle without significant performance changes. Always consult the manufacturer's datasheet for specific details such as temperature range, saturation current, and Q-factor at specific frequencies. The SMD-252018-R22J is commonly used in high-frequency circuits for impedance matching and filtering. Due to its small size and reliable performance, it's suitable for use in portable electronic devices. Proper PCB layout and soldering are important to achieve the desired performance and reliability.

You May Also Be Interested in

Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess