The RSF2B-R20-JTW is a precision resistor designed for various current sensing and voltage division applications. While specific details beyond basic resistance value and tolerance are scarce, it's likely a through-hole resistor, given the RSF prefix often associated with such components.
Applications
- Current sensing in power supplies.
- Voltage dividers in measurement circuits.
- General-purpose resistance in electronic circuits.
- LED current limiting.
Features
- Small size for compact designs.
- High stability for reliable performance.
- Low temperature coefficient for minimal drift.
- Through-hole mounting for easy installation.
Benefits
- Accurate current sensing.
- Precise voltage division.
- Stable resistance over temperature.
- Easy integration into existing circuits.
Additional Details
This resistor is typically made of a metal film or carbon film resistive element, depending on the required precision and power rating. The resistance value of R20 indicates 0.2 Ohms. JTW likely relates to the packaging and possibly temperature coefficient or tolerance, though specifics are not publicly available. It is typically used in low power applications.