EN
  • EN
  • DE

LCWJNSH.ECBRBU6V7WL1N2

Part No LCWJNSH.ECBRBU6V7WL1N2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966862-LCWJNSH.ECBRBU6V7WL1N2
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCWJNSH.ECBRBU6V7WL1N2 CAD Model

Description

The LCWJNSH.ECBRBU6V7WL1N2 is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is designed for a wide range of applications where high brightness and energy efficiency are critical. It utilizes advanced chip technology and packaging to deliver reliable performance and a long lifespan.

Applications

  • Automotive lighting (e.g., daytime running lights, turn signals)
  • General lighting (e.g., indoor and outdoor lighting fixtures)
  • Backlighting for displays (e.g., LCD screens, instrument panels)
  • Signage and advertising
  • Specialty lighting (e.g., medical lighting, horticultural lighting)

Features

  • High luminous flux
  • Low thermal resistance
  • Wide viewing angle
  • Long lifespan
  • RoHS compliant
  • Compact package size
  • High color uniformity

Benefits

  • Energy Savings: The LED's high efficiency translates to lower energy consumption, reducing electricity bills.
  • Reduced Maintenance: Its long lifespan minimizes the need for frequent replacements, saving on maintenance costs.
  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions, enhancing safety in automotive and other applications.
  • Design Flexibility: The compact size and wide viewing angle allow for creative and versatile lighting designs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances, contributing to a cleaner environment.

Additional Details

The LCWJNSH.ECBRBU6V7WL1N2 typically features a specific wavelength or color temperature depending on the variant. It's crucial to consult the product datasheet for precise electrical and optical characteristics, including forward voltage, forward current, and color rendering index (CRI). The LED is designed for surface mount technology (SMT) assembly and requires appropriate heat sinking to maintain optimal performance and prevent overheating.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Murata Electronics North America
Lowest to $0.1305
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess