EN
  • EN
  • DE

LCW G6SP-CBEB-4J8K-Z

Part No LCW G6SP-CBEB-4J8K-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED TOPLED NEU WHITE 4500K 6SMD / LED Lighting series White, Neutral 4500K 3.6V 140mA 120° 6-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series Advanced Power TOPLED® Plus
Package Tape & Reel
Product Status Obsolete
Color White, Neutral
CCT (K) 4500K
Flux @ 25°C, Current - Test 21lm (12lm ~ 30lm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 3.6V
Lumens/Watt @ Current - Test 42 lm/W
CRI (Color Rendering Index) 80
Current - Max 250mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-SMD, J-Lead
Supplier Device Package SMD
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 40°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-2615-1,Q65110A7714,475-2615-6,475-2615-2,LCWG6SPCBEB4J8KZ
Standard Package 500
Win Source Part Number 1106752-LCW G6SP-CBEB-4J8K-Z
Ultra Librarian 3D Model Ultra Librarian LCW G6SP-CBEB-4J8K-Z CAD Model

Description

The 1106752-LCW G6SP-CBEB-4J8K-Z is a white, neutral LED lighting component from the Advanced Power TOPLED® Plus series by OSRAM Opto Semiconductors Inc.

  • Package/Case: 6-SMD, J-Lead
  • Dimension: 0.130 inches in length and 0.118 inches in width
  • Seated Height: 0.083 inches
  • Viewing Angle: 120 degrees
  • Color Temperature: 4500K
  • Forward Voltage: 3.6V
  • Maximum Current: 250mA
  • Thermal Resistance: 40 degrees Celsius per watt
  • CRI: 80
  • Supplier Device Package: SMD
  • Component Status: obsolete

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess