EN
  • EN
  • DE

LCBM67S-K2L2-3K4L-Z-VIS

Part No LCBM67S-K2L2-3K4L-Z-VIS
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069039-LCBM67S-K2L2-3K4L-Z-VIS
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCBM67S-K2L2-3K4L-Z-VIS CAD Model

Description

The LCBM67S-K2L2-3K4L-Z-VIS is a MULTILED® LED manufactured by OSRAM Opto Semiconductors Inc. These LEDs are designed for applications requiring multiple colors or high light output from a single package. The MULTILED® series offers a compact solution for various lighting and display applications, providing design flexibility and efficient performance. The specific part number indicates characteristics such as color, intensity, and packaging details.

Applications:

  • Full-Color Displays: Used in small-scale displays, indicator panels, and status indicators where multiple colors are required.
  • Gaming Devices: Found in gaming peripherals, keyboards, and mice for customizable lighting effects.
  • Consumer Electronics: Employed in appliances, audio equipment, and remote controls for multi-color status indication.
  • Automotive Lighting: Integrated into interior lighting and dashboard displays for color-changing effects.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems for multi-color alerts and indications.

Features:

  • Multi-Color LED: Combines multiple LED chips in a single package, offering a range of colors.
  • Compact Package: Allows for high-density mounting on printed circuit boards.
  • High Brightness: Delivers a significant amount of light output for its size.
  • Wide Viewing Angle: Provides consistent light output over a broad angular range.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power usage.

Benefits:

  • Space Savings: Compact size allows for integration into small and crowded electronic designs.
  • Color Versatility: Provides a wide range of colors for dynamic indication and illumination.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs and environmental impact.
  • Improved Visibility: High brightness and wide viewing angle ensure clear indication and illumination.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.

Additional Details:

The LCBM67S-K2L2-3K4L-Z-VIS likely includes Red, Green and Blue (RGB) LEDs within the package to produce various colors. The specific binning codes (K2L2-3K4L) likely relate to color and intensity characteristics. The operating voltage varies depending on the color of each LED chip, typically around 2V for Red and 3V for Green and Blue. The forward current is usually around 20mA per LED chip. The package is designed for reflow soldering processes. The operating temperature range is generally from -40°C to +100°C. The LED is RoHS compliant. The 'VIS' likely stands for visible spectrum. Refer to the official OSRAM datasheet for precise specifications.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
KEC
Lowest to $0.0658
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0382

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess