EN
  • EN
  • DE

GW P9LR33.CM-PPPQ-XX55-1

Part No GW P9LR33.CM-PPPQ-XX55-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Chip White 4000K 92CRI 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Height 700 µm
Length 5 mm
Luminous Flux 419 lm
Luminous Intensity 142 cd
Maximum Operating Temperature 110 °C
Min Operating Temperature -40 °C
Viewing Angle 120 °
Width 5 mm
Win Source Part Number 1061430-GW P9LR33.CM-PPPQ-XX55-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW P9LR33.CM-PPPQ-XX55-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. GW P9LR33.CM-PPPQ-XX55-1 is a white LED light pipe with a length of 5mm and a viewing angle of 120 degrees.

  • Length: 5mm
  • Viewing Angle: 120 degrees
  • Luminous Intensity: 142cd
  • Height: 700 micrometers
  • Width: 5mm
  • Luminous Flux: 419lm
  • Maximum Operating Temperature: 110 degrees Celsius
  • Minimum Operating Temperature: -40 degrees Celsius

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0921
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.0335
Everlight Electronics Co Ltd
LED SMD / White LED Indication - Discrete 2.925V 0603 (1608 Metric)
Lowest to $0.0277
Dialight
515-1094F Dialight LED Light Pipes LIGHT PIPE 3MM BI-LEVEL datasheet, inventory, & pricing.
Lowest to $1.4553
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED Uni-Color Super Yellow 591nm Automotive 2-Pin Chip LED T/R
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED WHITE DIFF REV PKG CHIP SMD / White LED Indication - Discrete 2.92V 1206 (3216 Metric)
Lowest to $0.0497

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess