EN
  • EN
  • DE

SZMMSZ5255BT1G

Part No SZMMSZ5255BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 28V 500MW SOD123 / Zener Diode 28 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5255BT1GOSTR,SZMMSZ5255BT1GOSCT,2156-SZMMSZ5255BT1G-488,SZMMSZ5255BT1G-ND,SZMMSZ5255BT1GOSDKR
Standard Package 3,000
Win Source Part Number 966521-SZMMSZ5255BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5255BT1G CAD Model

Description

Product Overview: SZMMSZ5255BT1G

ON Semiconductor's SZMMSZ5255BT1G is a high-quality Zener diode designed for a wide range of electronic applications. This robust Zener diode offers a Zener voltage of 28V, making it suitable for voltage regulation and voltage reference purposes. As part of ON Semiconductor's series of surface-mount Zener diodes, the SZMMSZ5255BT1G is a reliable choice for circuit designers who require a stable and precise voltage in a compact package.

Key Features

  • Zener Voltage: The SZMMSZ5255BT1G provides a Zener voltage of 28V, which is ideal for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for many electronic applications.
  • Package: The device comes in a SOD-123 package, which is a small and flat package, allowing for high-density mounting and saving valuable board space.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and a stable reference.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, providing reliable performance in various environmental conditions.

Applications

The SZMMSZ5255BT1G is versatile and can be used in numerous applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Telecommunication equipment
  • Industrial electronics
  • Power management circuits
  • Protection circuits to prevent over-voltage conditions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5255BT1G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of demanding applications. Additionally, the device is Pb-Free, Halogen Free, and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the SZMMSZ5255BT1G from ON Semiconductor is a highly capable Zener diode that offers reliable voltage regulation in a small footprint, making it an excellent choice for designers looking to incorporate voltage control and protection features into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0553 $50.0465
2,205+ $0.0454 $100.1070
3,410+ $0.0440 $150.0400
4,695+ $0.0426 $200.0070
6,070+ $0.0412 $250.0840
8,135+ $0.0369 $300.1815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess