EN
  • EN
  • DE

SZMMSZ5246ET1G

Part No SZMMSZ5246ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 500MW SOD123 / Zener Diode 16 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 12 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000 pcs
Win Source Part Number 1383563-SZMMSZ5246ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5246ET1G CAD Model

Description

Product Overview: SZMMSZ5246ET1G

The SZMMSZ5246ET1G is a high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to provide voltage regulation with high precision and reliability, making it an essential component for a variety of electronic applications.

Key Features

  • Voltage Regulation: The SZMMSZ5246ET1G offers a nominal Zener voltage of 15V, providing a stable reference voltage for your circuit designs.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power, making it suitable for a range of electronic devices.
  • Package: Encased in a SOD-123 surface-mount package, the SZMMSZ5246ET1G is designed for compact and efficient PCB layout, saving space without sacrificing performance.
  • Tolerance: A tolerance of ±5% allows for precise voltage regulation, ensuring the consistent performance of your electronic components.
  • Operating Temperature: This diode operates effectively within a broad temperature range from -55°C to +150°C, making it reliable in various challenging environments.

Applications

The SZMMSZ5246ET1G is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage stabilization for sensitive electronics
  • Consumer electronics such as TVs, computers, and mobile devices
  • Automotive and industrial systems requiring consistent voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5246ET1G is no exception. It is manufactured to meet rigorous industry standards for performance and reliability, ensuring that it will function as intended even under demanding conditions. With ON Semiconductor's reputation for producing durable and dependable components, you can trust the SZMMSZ5246ET1G to be a valuable addition to your electronic designs.

Environmental Compliance

The SZMMSZ5246ET1G complies with RoHS (Restriction of Hazardous Substances) standards, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this Zener diode, you are selecting a product that not only meets your technical requirements but also aligns with eco-friendly practices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1219 $57.9025
1,155+ $0.1000 $115.5000
1,790+ $0.0969 $173.4510
2,465+ $0.0938 $231.2170
3,185+ $0.0907 $288.8795
4,265+ $0.0813 $346.7445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess