EN
  • EN
  • DE

SZMMSZ5238BT1G

Part No SZMMSZ5238BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 500 mW SOD−123 Surface Mount | DIODE ZENER 8.7V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 8.7V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 8 Ohms
Current - Reverse Leakage at Vr 3μA at 6.5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5238B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734854-SZMMSZ5238BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5238BT1G CAD Model

Description

The ON Semiconductor SZMMSZ5238BT1G is a high-quality voltage regulator Zener diode that provides a reliable solution for a wide range of voltage regulation applications. Designed for optimal performance, this Zener diode is perfect for use in stabilization and clipping circuits where steady voltage is required.

Key Features

  • Diode Type: Voltage Regulator Zener
  • Nominal Zener Voltage: 8.7V
  • Power Dissipation: 500mW, providing efficient energy usage for your circuit needs.
  • Package / Case: SOD-123, a small and compact surface-mount package that is suitable for high-density circuit board designs.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Tolerance: ±5%, offering precise voltage regulation for sensitive electronic components.
  • Configuration: Single, allowing for straightforward design integration.

Applications

The SZMMSZ5238BT1G is ideal for a range of electronic applications, including:

  • Consumer electronics
  • Power management systems
  • Industrial control circuits
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5238BT1G is no exception. This Zener diode is manufactured with stringent quality control measures to ensure high reliability and performance consistency. It is a preferred choice for designers who require a stable and robust voltage regulation solution.

Environmental Compliance

As an environmentally conscious company, ON Semiconductor ensures that the SZMMSZ5238BT1G complies with RoHS regulations, making it a safe choice for your electronics projects without compromising on environmental standards.

Whether you're designing a power supply circuit or protecting sensitive electronics, the ON Semiconductor SZMMSZ5238BT1G Zener diode is an excellent component to maintain voltage stability and protect against voltage transients.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess