EN
  • EN
  • DE

SZMMSZ5231CT1G

Part No SZMMSZ5231CT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes Zener Diode 500 mW SOD-123 Zener Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196661-SZMMSZ5231CT1G
Manufacturer onsemi
Category Zener Diodes
Mounting Style SMD/SMT
Package / Case SOD-123-2
Height 1.12 mm
Width 1.6 mm
Mounting Type Surface Mount
Configuration Single
Tolerance ±5%
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5231CT1G CAD Model

Description

ON Semiconductor SZMMSZ5231CT1G Zener Diode

The ON Semiconductor SZMMSZ5231CT1G is a high-quality, surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 5.1V. This Zener diode is designed for applications requiring voltage regulation and protection against overvoltage conditions in a small, efficient package. Suitable for a variety of electronic circuits, the SZMMSZ5231CT1G is a reliable choice for designers looking to maintain a precise voltage level within their systems.

Key Features:

  • Nominal Zener Voltage: 5.1V, providing a precise reference voltage for various applications.
  • Power Dissipation: With a power rating of 500 mW, this diode can handle significant power levels, making it suitable for a wide range of electronic equipment.
  • Package: The SZMMSZ5231CT1G comes in a compact SOD-123 package, which is ideal for space-constrained applications.
  • High Stability: It features excellent stability and low leakage current, ensuring reliable operation over time.
  • Operating Temperature Range: Capable of operating over a broad temperature range from -55°C to +150°C, making it versatile for various environmental conditions.

Applications:

The SZMMSZ5231CT1G is suitable for a wide range of applications, including:

  • Power supply regulation
  • Overvoltage and surge voltage protection
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems

With its robust design and ON Semiconductor's commitment to quality, the SZMMSZ5231CT1G Zener diode is an excellent choice for engineers and designers seeking a reliable voltage regulation solution. Whether you are working on a simple power supply or an advanced electronic system, this Zener diode is sure to meet your needs with its performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess