EN
  • EN
  • DE

SZMMBZ5231BLT1G

Part No SZMMBZ5231BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 225MW SOT23-3 / Zener Diode Single 5.1V 5% 17Ohm 300mW Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 5μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 795997-SZMMBZ5231BLT1G
Popularity Medium
Supply and Demand Status Limited
Family Name MMBZ5231BL
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5231BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5231BLT1G Zener Diode

The ON Semiconductor SZMMBZ5231BLT1G is a high-quality Zener diode that is designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This Zener diode is part of ON Semiconductor's extensive line of voltage regulators, which are known for their excellent performance, durability, and versatility.

Key Features:

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 5.1V, making it suitable for applications requiring a regulated voltage around this value.
  • Power Dissipation: It is capable of withstanding a power dissipation of 225 mW, ensuring stable operation under a variety of conditions.
  • Package: The SZMMBZ5231BLT1G comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation for critical circuitry.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications:

The SZMMBZ5231BLT1G Zener diode is commonly used in applications such as:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management in consumer electronics
  • Industrial automation systems
  • Telecommunication devices

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SZMMBZ5231BLT1G Zener diode is manufactured to ensure high reliability and performance under various conditions. With its robust design and ON Semiconductor's reputation for quality, this Zener diode is an excellent choice for designers looking to incorporate a dependable voltage regulation solution into their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess