EN
  • EN
  • DE

SZMM5Z3V3T5G

Part No SZMM5Z3V3T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±6.06%
Power - Max 500 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279629-SZMM5Z3V3T5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z3V3T5G CAD Model

Description

ON Semiconductor SZMM5Z3V3T5G Product Overview

The SZMM5Z3V3T5G is a high-quality Zener diode from ON Semiconductor, renowned for its precision voltage regulation and reliable performance in a variety of electronic applications. This Zener diode is designed to provide a stable reference voltage, making it an essential component in power supply circuits, voltage regulators, and protection systems.

Key Features

  • Voltage Regulation: The SZMM5Z3V3T5G offers a nominal Zener voltage of 3.3V, which is ideal for 3.3V logic circuits and other low-voltage applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant energy and is suitable for high-density circuit designs.
  • Package Type: Encased in a compact SOD-123 surface-mount package, the SZMM5Z3V3T5G is designed for automated assembly processes and space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SZMM5Z3V3T5G offers excellent long-term stability and performance under various operating conditions.
  • Thermal Characteristics: The device features efficient thermal properties, allowing it to maintain functionality within a wide operating temperature range.

Applications

The SZMM5Z3V3T5G is versatile and can be used in a variety of electronic systems, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computing Platforms
  • Industrial Control Systems
  • Medical Equipment

Quality and Environmental Compliance

ON Semiconductor ensures that the SZMM5Z3V3T5G meets rigorous industry standards for quality and reliability. The device is compliant with RoHS directives, indicating that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Ordering and Packaging Information

For ordering, the SZMM5Z3V3T5G is available in tape and reel packaging, facilitating easy handling and integration into high-volume manufacturing processes. Detailed ordering and packaging information can be obtained from ON Semiconductor's official distributors or by visiting their website.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess