EN
  • EN
  • DE

SZMM5Z36VT1G

Part No SZMM5Z36VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 500MW SOD523  /  Zener Diode 36 V 500 mW ±6% Surface Mount SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±6%
Power - Max 500 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 25.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-SZMM5Z36VT1G-OS,ONSONSSZMM5Z36VT1G
Standard Package 3,000
Win Source Part Number 958526-SZMM5Z36VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z36VT1G CAD Model

Description

ON Semiconductor SZMM5Z36VT1G Zener Diode

The ON Semiconductor SZMM5Z36VT1G is a high-quality Zener diode, designed to offer excellent voltage regulation with a sharp knee and low leakage current. This component is a popular choice for a wide range of applications, from power management to voltage stabilization in consumer electronics, industrial equipment, and telecommunication systems.

With a nominal Zener voltage of 36V and a tolerance of ±5%, the SZMM5Z36VT1G ensures precise voltage regulation for circuits operating around this voltage level. It is capable of handling a power dissipation of 500mW, which allows it to withstand moderate levels of power without compromising performance or reliability.

The SZMM5Z36VT1G comes in a compact SOD-123 surface-mount package, which is highly valued for its space-saving design. This makes it an ideal choice for modern electronic devices where the efficiency of the board space is a key consideration. Additionally, the small form factor contributes to improved thermal performance and quicker heat dissipation.

Key features of the SZMM5Z36VT1G include a low leakage current, which enhances the overall efficiency of the device it's used in by minimizing power loss. The Zener diode also boasts a fast response time, ensuring that it can react quickly to changes in voltage, thereby providing stable and reliable protection against voltage transients.

ON Semiconductor's commitment to quality is evident in the SZMM5Z36VT1G, which is designed to meet rigorous industry standards for performance and reliability. The device is also characterized for operation from -55°C to +150°C, making it suitable for use in environments with wide temperature ranges.

In summary, the SZMM5Z36VT1G from ON Semiconductor is a robust, reliable, and precise Zener diode, perfect for applications requiring voltage regulation and protection. Its small footprint, high power dissipation, and precision voltage control make it a versatile component for any electronic design engineer's toolkit.

Product Specifications:

  • Zener Voltage: 36V
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Operating Temperature Range: -55°C to +150°C
  • Leakage Current: Low
  • Voltage Tolerance: ±5%

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess