EN
  • EN
  • DE

SZCM1213A-04SO

Part No SZCM1213A-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 10V (Typ)
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection Yes
Applications Automotive
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SZCM1213
Other Names SZCM1213A-04SOOSCT,SZCM1213A-04SOOSDKR,SZCM1213A-04SOOSTR,SZCM1213A-04SO
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298715-SZCM1213A-04SO
Ultra Librarian 3D Model Ultra Librarian SZCM1213A-04SO CAD Model

Description

ON Semiconductor SZCM1213A-04SO - High Performance ESD Protection

The SZCM1213A-04SO from ON Semiconductor is a robust ESD protection device, designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This component is essential for maintaining the integrity and reliability of electronic systems in a wide range of applications, including mobile devices, computers, and networking equipment.

Key Features

  • High ESD Protection: The SZCM1213A-04SO offers excellent ESD protection, capable of withstanding ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge), as per the IEC 61000-4-2 standard. This ensures that devices remain safe from common electrostatic threats encountered in everyday use.
  • Low Capacitance: With a low loading capacitance of just 0.35 pF (typical), this ESD protection device is ideal for protecting high-speed data lines without significantly affecting signal integrity. This makes it suitable for applications such as USB 3.0, HDMI, and other high-speed interfaces.
  • Low Clamping Voltage: The SZCM1213A-04SO features a low clamping voltage, which further enhances the protection of sensitive circuitry by limiting the voltage spikes during transient events.
  • Small Package: Housed in a space-saving SOD-323 package, the SZCM1213A-04SO is perfect for use in compact electronic designs where board space is at a premium.
  • RoHS Compliant: Compliant with RoHS standards, the SZCM1213A-04SO meets environmental regulations, reducing hazardous substances in electronic products.

Applications

The SZCM1213A-04SO is versatile and can be used in a variety of applications where ESD protection is critical. These include:

  • Portable Electronics
  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Digital Cameras and Video Equipment
  • USB Interfaces and Peripherals
  • High-Speed Data Ports

With its combination of high ESD immunity, low capacitance, and small form factor, the SZCM1213A-04SO from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0737 $52.2529
40+ $2.5220 $100.8800
62+ $2.4432 $151.4784
85+ $2.3644 $200.9740
110+ $2.2856 $251.4160
147+ $2.0491 $301.2177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess