EN
  • EN
  • DE

SMMSZ4698T1G

Part No SMMSZ4698T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 500MW SOD123 / Zener Diode 11 V 500 mW Surface Mount SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
Voltage - Zener (Nom) (Vz) 11 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 50 nA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number SMMSZ4698
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1323957-SMMSZ4698T1G
Ultra Librarian 3D Model Ultra Librarian SMMSZ4698T1G CAD Model

Description

ON Semiconductor SMMSZ4698T1G Zener Diode

The SMMSZ4698T1G from ON Semiconductor is a high-quality, surface-mount Zener diode designed for a variety of applications requiring voltage regulation and voltage reference. This Zener diode offers a nominal Zener voltage of 12V, making it suitable for use in a range of electronic circuits that require a stabilized voltage.

Constructed with ON Semiconductor's superior process technology, the SMMSZ4698T1G ensures excellent reliability and performance. Its standard SOD-123 package is compact and allows for efficient use of PCB space, making it an ideal choice for high-density circuit designs.

The device features a tight voltage tolerance, which is paramount for applications demanding consistent voltage regulation. With a power dissipation of 500mW, this diode can handle significant power levels, ensuring stability in your circuitry even under varying conditions. Moreover, its low leakage current and low inductance make it an excellent choice for high-speed switching applications and for protecting sensitive electronic components from voltage spikes.

ON Semiconductor's commitment to environmental sustainability is evident in the SMMSZ4698T1G, which is Pb-free (Lead-free), Halogen-free, and RoHS compliant. This not only ensures that the diode is suitable for use in environmentally sensitive applications but also adheres to international regulations on hazardous substances in electronic components.

With its excellent clamping capability, fast response time, and robust construction, the SMMSZ4698T1G is a reliable component for circuit protection. It is commonly used in consumer electronics, telecommunications, and industrial equipment, among other applications. Whether you are designing power management systems, battery chargers, or looking to safeguard sensitive electronics, the SMMSZ4698T1G offers the performance and reliability that ON Semiconductor is known for.

In summary, the SMMSZ4698T1G Zener diode from ON Semiconductor is a versatile and dependable component that meets the stringent requirements of modern electronic applications, providing designers with a solution that combines efficiency, precision, and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess