ON Semiconductor SMBD1084LT2 Product Overview
The ON Semiconductor SMBD1084LT2 is a robust and versatile Schottky Barrier Diode designed for high-efficiency applications requiring a low forward voltage drop. This component is particularly suitable for use in power management tasks, such as in switching power supplies, converters, and free-wheeling diodes in a variety of electronic devices.
Key Features
- Low Forward Voltage Drop: The SMBD1084LT2 boasts a low forward voltage drop, which enhances the overall efficiency of the systems in which it is used by minimizing power losses during the diode's conduction phase.
- High Surge Capability: This diode is capable of handling high surge currents, offering reliable performance under transient conditions and contributing to the durability of the end product.
- Fast Switching Speed: Designed for quick switching, the SMBD1084LT2 is an excellent choice for high-frequency applications where switching speed is critical.
- Surface Mount Package: The diode comes in a compact SMB (DO-214AA) surface-mount package, making it suitable for high-density PCB designs and automated assembly processes.
Applications
The SMBD1084LT2 is commonly employed in a variety of applications, including:
- DC-DC Converters
- Automotive Applications
- Power Supply Circuits
- Reverse Battery Protection
- Load Switching
Product Specifications
ON Semiconductor's SMBD1084LT2 has the following specifications:
- Package: SMB (DO-214AA)
- Peak Repetitive Reverse Voltage (VRRM): 40V
- Average Rectified Forward Current (IF(AV)): 1A
- Max Forward Voltage Drop (VF): 0.55V at 1A
- Operating Temperature Range: -55°C to +150°C
Overall, the ON Semiconductor SMBD1084LT2 is a reliable and efficient solution for designers looking to optimize power management in their electronic systems. Its combination of low forward voltage drop, high surge capability, and fast switching speed makes it a preferred choice for modern high-performance applications.