EN
  • EN
  • DE

SBS004M-TL

Part No SBS004M-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314212-SBS004M-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS004M-TL CAD Model

Description

ON Semiconductor SBS004M-TL Schottky Barrier Diode

The SBS004M-TL is a high-performance Schottky Barrier Diode designed by ON Semiconductor, renowned for its efficiency and reliability in a wide range of electronic applications. This diode is particularly well-suited for use in high-frequency rectification and freewheeling applications in power supplies and other power-switching applications.

Key Features

  • Low Forward Voltage Drop: The SBS004M-TL boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for high-load situations, making it a versatile component for various power applications.
  • Fast Switching Speed: The fast switching capability of the SBS004M-TL ensures minimal losses in high-frequency applications, contributing to overall system performance and efficiency.
  • Low Power Loss: High efficiency is achieved through low power loss, which is a critical factor in the design of energy-sensitive electronic devices.
  • Robust Construction: Packaged in a small and durable SOD-123FL package, the SBS004M-TL is designed for optimal thermal performance and space-saving on the PCB.

Applications

The versatility of the SBS004M-TL Schottky Barrier Diode makes it an excellent choice for a broad range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Power management devices

Product Specifications

The SBS004M-TL operates with a maximum forward current of 1 A and a peak repetitive reverse voltage of 40 V. Its low forward voltage drop and high surge current capability make it an ideal choice for high-efficiency power designs. The diode's operating junction temperature range is from -55°C to +150°C, allowing for reliable performance in a wide range of environmental conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SBS004M-TL is manufactured with rigorous standards, ensuring reliability and performance consistency for every application it serves.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0511 $57.8105
135+ $0.8628 $116.4780
210+ $0.8351 $175.3710
290+ $0.8085 $234.4650
370+ $0.7819 $289.3030
495+ $0.7011 $347.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess