EN
  • EN
  • DE

RURP1560

Part No RURP1560
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 15A TO220-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 100 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number RURP15
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 662044-RURP1560
Ultra Librarian 3D Model Ultra Librarian RURP1560 CAD Model

Description

Introducing the RURP1560 Ultrafast Diode from ON Semiconductor

The RURP1560 is a high-performance, ultrafast diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered for applications requiring low forward voltage drop and minimal reverse recovery time. It is an ideal component for high-frequency power switching and rectification in a variety of electronic devices.

Key Features

  • High Reverse Voltage Capability: The RURP1560 can withstand reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With a recovery time of less than 50ns, this diode ensures efficiency in fast switching applications.
  • Low Forward Voltage Drop: It provides a forward voltage drop of less than 1.7V, contributing to the overall energy efficiency of the system.
  • High Surge Current Capability: The device can handle high surge currents, thus providing robust performance during transient conditions.
  • Reverse Recovery Time: The device boasts a reverse recovery time (trr) of 75 ns, which is beneficial for applications requiring high-speed operation.

Applications

The RURP1560 is versatile and can be used in various applications, including:

  • Power supply management
  • Power conversion systems
  • Motor drives
  • Snubber circuits
  • Lighting systems
  • Automotive charging systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality and reliable components. The RURP1560 is no exception, as it is designed and tested to meet stringent quality standards. It is available in a TO-220 package, which is known for its durability and thermal efficiency.

With its combination of speed, efficiency, and reliability, the RURP1560 from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the performance of their power management and conversion systems. Whether you're working on an industrial motor drive or a sophisticated automotive charging system, the RURP1560 is designed to deliver optimal performance without compromising on energy efficiency.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess