The PRN111161001J from ON Semiconductor is a high-quality resistor network designed for a wide range of applications where precision and reliability are paramount. This product features a compact and robust design that makes it suitable for space-constrained applications while providing stable performance over its entire operating range.
Key Features:
- Resistor Configuration: The PRN111161001J is configured as a bussed resistor network, which means that all resistors are connected to a common terminal, making it ideal for applications that require a shared connection point.
- Resistance Value: Each resistor in the network has a resistance value of 1kΩ, with a precision tolerance of ±5%, ensuring consistent performance across the network.
- Resistor Count: This network includes 8 individual resistors, providing multiple points of connectivity in a single package.
- Operating Temperature: The device can operate effectively within a temperature range of -55°C to +125°C, allowing it to withstand harsh environmental conditions.
- Package: The PRN111161001J comes in a 16-pin DIP (Dual In-line Package) which is widely used and easily integrated into various circuit boards.
- Quality and Reliability: Manufactured by ON Semiconductor, a leader in electronic components, this resistor network is built to the highest standards of quality and reliability.
Applications:
The PRN111161001J is versatile and can be used in a variety of electronic circuits. Common applications include, but are not limited to:
- Digital-to-Analog and Analog-to-Digital converters
- Signal processing
- Telecommunications systems
- Network equipment
- Computer motherboards
This ON Semiconductor resistor network is an essential component for electronic design engineers looking for a reliable and consistent solution for their resistor array needs. Whether for prototyping or mass production, the PRN111161001J provides a balance of performance and compact form factor that is hard to match.