EN
  • EN
  • DE

P6KE7.5ARL

Part No P6KE7.5ARL
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 600 Watt Peak Power Surmetic-40 Zener Transient Voltage Suppressors | TVS DIODE 6.4V 11.3V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 6.4V
Voltage - Breakdown (Minimum) 7.13V
Voltage - Clamping (Maximum) at Ipp 11.3V
Current - Peak Pulse (10/1000μs) 53A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number P6KE
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 711595-P6KE7.5ARL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE7.5ARL CAD Model

Description

ON Semiconductor P6KE7.5ARL TVS Diodes

The P6KE7.5ARL from ON Semiconductor is a highly efficient Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust diode is specifically crafted to safeguard voltage-sensitive components which can be compromised by these sudden and extreme voltage fluctuations.

Key Features

  • Peak Pulse Power Dissipation: The P6KE7.5ARL TVS diode comes with an impressive 600W peak pulse power capability with a 10/1000μs waveform, ensuring reliable performance during transient voltage spikes.
  • Breakdown Voltage Range: With a breakdown voltage range from 6.4V to 7.14V, this diode offers precision protection for circuits operating near its rated voltage.
  • Low Incremental Surge Resistance: Its design includes an extremely low incremental surge resistance, which improves its ability to respond to and absorb high-energy voltage transients.
  • Reverse Leakage: It boasts a low leakage current of less than 1µA above 10V, minimizing power loss when the diode is in its standby state and enhancing the overall efficiency of the system it protects.
  • Response Time: The diode's response time is virtually instantaneous, providing swift and effective protection against voltage transients.
  • Operating Temperature: The P6KE7.5ARL can operate over a temperature range of -55°C to +175°C, making it suitable for a wide range of environmental conditions.

Applications

The P6KE7.5ARL is ideal for protecting integrated circuits, MOSFETs, signal lines, and other sensitive electronics in various applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

With its robust construction and reliable performance, the P6KE7.5ARL TVS diode from ON Semiconductor is a preferred choice for engineers and designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1712 $58.5600
125+ $0.9610 $120.1250
190+ $0.9309 $176.8710
260+ $0.9009 $234.2340
335+ $0.8709 $291.7515
445+ $0.7808 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess