EN
  • EN
  • DE

P3P76Z11DHG-08CR

Part No P3P76Z11DHG-08CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN EMI MODULATOR 8-WDFN / Clock Generator 15MHz to 75MHz-IN 75MHz-OUT Automotive 8-Pin WDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Timing-Safe
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 75MHz
Divider/Multiplier No/No
Operating Supply Voltage 1.6 V ~ 2 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-WDFN (2x2)
Win Source Part Number 791138-P3P76Z11DHG-08CR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name P3P76Z11
Introduction Date March 15, 2011
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P3P76Z11DHG-08CR CAD Model

Description

ON Semiconductor P3P76Z11DHG-08CR Product Overview

The P3P76Z11DHG-08CR is a high-performance, energy-efficient semiconductor product from ON Semiconductor, a leading provider of innovative power and signal management solutions. This particular component is designed to meet the rigorous demands of modern electronic applications, offering reliability and advanced functionality for a wide range of uses.

At the heart of the P3P76Z11DHG-08CR is a state-of-the-art integrated circuit that provides exceptional performance and power efficiency. This makes it an ideal choice for designers looking to optimize their systems for energy consumption without sacrificing performance. Whether used in consumer electronics, automotive systems, or industrial applications, the P3P76Z11DHG-08CR delivers consistent and reliable operation.

Key Features:

  • High Efficiency: The device is engineered for maximum power efficiency, which helps reduce the overall energy consumption of the system it is integrated into.
  • Durability: Manufactured with robust materials and built to stringent specifications, the P3P76Z11DHG-08CR is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Versatility: With its flexible design and superior performance characteristics, this semiconductor is suitable for a diverse array of applications, from consumer electronics to automotive and industrial systems.
  • Compact Form Factor: The compact size of the P3P76Z11DHG-08CR allows for its use in space-constrained environments, enabling designers to create more compact and integrated solutions.

The P3P76Z11DHG-08CR is also backed by ON Semiconductor's commitment to quality, ensuring that each component meets the company's high standards for reliability and performance. With ON Semiconductor's global support network, customers can expect comprehensive technical support for the integration and maintenance of the P3P76Z11DHG-08CR in their products.

In summary, the P3P76Z11DHG-08CR from ON Semiconductor is a versatile and efficient solution for a multitude of electronic applications. Its combination of power efficiency, durability, and compact size makes it a top choice for engineers and designers looking to create innovative and reliable products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess