EN
  • EN
  • DE

P2560BF-08SR

Part No P2560BF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
PLL Yes with Bypass
Input Clock, Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 32MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 045474-P2560BF-08SR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2560BF-08SR CAD Model

Description

The ON Semiconductor P2560BF-08SR is a high-performance N-Channel Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device is a perfect choice for engineers looking to optimize their power circuits in terms of both efficiency and reliability.

Key Features

  • Low On-Resistance: The P2560BF-08SR offers exceptionally low on-resistance, which translates to reduced losses and improved efficiency in power applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it suitable for applications requiring robust current handling.
  • Thermal Performance: The P2560BF-08SR is designed with superior thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The ON Semiconductor P2560BF-08SR N-Channel MOSFET is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 80V
Continuous Drain Current (ID) 256A
Power Dissipation (PD) 375W
RDS(on) 0.8mΩ
Package Surface-Mount

The P2560BF-08SR from ON Semiconductor is a testament to the company's commitment to providing advanced solutions for power management challenges. With its outstanding electrical characteristics and thermal performance, this MOSFET is a reliable and efficient choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess