EN
  • EN
  • DE

NUF9002FCT1G

Part No NUF9002FCT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/28PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value -25dB @ 900MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 28pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.104" L x 0.104" W (2.65mm x 2.65mm)
Height 0.026" (0.65mm)
Win Source Part Number 126810-NUF9002FCT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF9002FCT1G CAD Model

Description

The ON Semiconductor NUF9002FCT1G is a cutting-edge audio filter designed to provide superior noise suppression in electronic devices. This low-pass filter is specifically engineered to enhance the audio experience in a wide range of applications, including mobile phones, digital cameras, and other portable devices where space is at a premium and performance is paramount.

With its compact footprint, the NUF9002FCT1G integrates seamlessly into modern electronic designs, offering designers a highly effective solution for minimizing electromagnetic interference (EMI) and radio frequency interference (RFI) that can degrade audio quality. The filter operates over a broad frequency range, ensuring that audio signals remain crisp and clear, while unwanted high-frequency noise is effectively attenuated.

Key Features:

  • High Attenuation: The NUF9002FCT1G features high attenuation rates, providing excellent suppression of out-of-band noise that can interfere with audio clarity.
  • Low Distortion: Engineered to maintain the integrity of the audio signal, this filter ensures low distortion, preserving the original sound quality.
  • Compact Size: Its small form factor makes it an ideal choice for space-constrained applications without compromising on performance.
  • Robust Design: Built to ON Semiconductor's high standards, the NUF9002FCT1G is designed for reliability and durability in a variety of operating conditions.

The device's ease of integration, coupled with its exceptional performance characteristics, makes it a preferred choice for manufacturers looking to deliver high-quality audio in their products. Whether used in personal entertainment devices or communication equipment, the NUF9002FCT1G stands out as a superior audio filter solution.

ON Semiconductor's commitment to quality and innovation is reflected in the NUF9002FCT1G, ensuring that it meets the rigorous demands of today's sophisticated electronic devices. By choosing this audio filter, designers are equipping their products with a component that not only meets but exceeds the expectations for audio performance and quality.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2915 $61.4575
12+ $10.0855 $121.0260
18+ $9.7701 $175.8618
25+ $9.4548 $236.3700
32+ $9.1407 $292.5024
43+ $8.1947 $352.3721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess