EN
  • EN
  • DE

NUF4402MNT1G

Part No NUF4402MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/12PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 151MHz (Cutoff)
Attenuation Value -25dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 12pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height 0.039" (1.00mm)
Win Source Part Number 025857-NUF4402MNT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF4402MNT1G CAD Model

Description

ON Semiconductor NUF4402MNT1G Product Overview

The NUF4402MNT1G is a cutting-edge EMI filter from ON Semiconductor, designed to provide superior noise suppression in electronic devices. This compact component is an ideal solution for applications requiring efficient filtering of electromagnetic interference (EMI) to ensure the integrity and performance of electronic circuits.

Key Features

  • Integrated ESD Protection: The NUF4402MNT1G comes with built-in electrostatic discharge (ESD) protection, safeguarding sensitive components against electrical surges and spikes that can occur during normal operation or due to external events.
  • Low Pass Filter Design: This device features a low pass filter configuration that effectively attenuates unwanted high-frequency noise, allowing only the desired frequencies to pass through, thus enhancing the overall signal quality.
  • Compact Package: Encased in a space-saving UDFN package, the NUF4402MNT1G is designed for use in applications where board space is at a premium, without compromising on performance.
  • High Cut-off Frequency: With a high cut-off frequency, this EMI filter is capable of operating effectively within a wide range of frequencies, making it versatile for use in various electronic devices.
  • Low Insertion Loss: The filter maintains a low insertion loss, ensuring that signal strength is not significantly diminished as it passes through the filter.

Applications

The NUF4402MNT1G is suitable for a wide array of applications where EMI can be a concern, including but not limited to:

  • Mobile Phones
  • Portable Electronics
  • Data Lines for Peripheral Devices
  • High-Speed Signal Lines
  • General Purpose EMI Filtering

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the NUF4402MNT1G is no exception. This EMI filter is manufactured to meet high industry standards, ensuring reliability and effectiveness in the most demanding of environments. Whether it's used in consumer electronics or industrial applications, the NUF4402MNT1G is designed to perform consistently, providing peace of mind for manufacturers and end-users alike.

With its robust design and advanced filtering capabilities, the NUF4402MNT1G from ON Semiconductor is an excellent choice for any design engineer looking to enhance the EMI performance of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5890 $50.0650
210+ $0.4833 $101.4930
325+ $0.4682 $152.1650
445+ $0.4531 $201.6295
575+ $0.4380 $251.8500
765+ $0.3927 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess