EN
  • EN
  • DE

NTG3443T1

Part No NTG3443T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 261068-NTG3443T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTG3443T1 CAD Model

Description

ON Semiconductor NTG3443T1 Overview

The NTG3443T1 is a cutting-edge power MOSFET product from ON Semiconductor, designed to deliver high efficiency and reliability in a wide range of applications. This device is part of ON Semiconductor's portfolio of energy-efficient power management solutions, and it is particularly suited for use in power conversion, motor control, and high-speed switching applications.

Key Features

  • Low On-Resistance: The NTG3443T1 features an extremely low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: With fast switching capabilities, this MOSFET ensures reduced switching losses, making it ideal for high-frequency applications.
  • Gate Charge: The device is optimized for low gate charge (QG), which reduces the power required to drive the MOSFET, thus saving energy and simplifying driver design.
  • Thermal Performance: Enhanced thermal performance is achieved through ON Semiconductor's advanced packaging technology, ensuring reliable operation even under high-temperature conditions.

Applications

The NTG3443T1 is versatile enough to be used in a variety of applications where efficient power management is crucial. These include:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • LED Lighting
  • Computing
  • Telecommunications

Product Specifications

The NTG3443T1 comes in a compact, surface-mount package that is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. It supports a drain-to-source voltage (VDSS) of up to 30V, with a continuous drain current (ID) rating that ensures robust performance for a wide range of loads.

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the NTG3443T1 is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance consistency. Customers can trust this MOSFET to deliver exceptional performance in their electronic designs.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess