EN
  • EN
  • DE

NRVTSM245ET1G

Part No NRVTSM245ET1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A POWERMITE / Diode Schottky 45 V 2A Surface Mount Powermite
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 75 µA @ 45 V
Mounting Surface Mount
Case / Package DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVTSM245
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2156-NRVTSM245ET1G-OS,ONSONSNRVTSM245ET1G,NRVTSM245ET1GOSTR,NRVTSM245ET1GOSCT,NRVTSM245ET1GOSDKR
Standard Package 3,000
Win Source Part Number 1324997-NRVTSM245ET1G
Ultra Librarian 3D Model Ultra Librarian NRVTSM245ET1G CAD Model

Description

The NRVTSM245ET1G is a cutting-edge electronic component manufactured by ON Semiconductor, a global leader in the semiconductor industry known for its comprehensive portfolio of energy-efficient solutions. This product is designed to cater to a wide array of applications, particularly in the power management and regulation domains.

Key Features

  • High Efficiency: The NRVTSM245ET1G boasts high efficiency, which is essential for reducing heat generation and improving system reliability in a variety of applications.
  • Low Power Consumption: With its low power consumption, this component is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Compact Design: Its small footprint makes it suitable for use in space-constrained applications, allowing for more compact and integrated designs.
  • Durability: ON Semiconductor's commitment to quality ensures that the NRVTSM245ET1G is built to last, offering a robust solution that can withstand challenging operating conditions.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain dangerous substances commonly used in electronics.

Applications

The versatile nature of the NRVTSM245ET1G allows it to be used in a wide range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Telecommunication equipment
  • Automotive systems
  • Industrial controls

Technical Specifications

The NRVTSM245ET1G is characterized by its technical specifications that meet stringent industry standards. It operates over a broad temperature range and is designed to interface seamlessly with other components in electronic circuits.

Environmental and Quality Assurance

ON Semiconductor is dedicated to environmental stewardship and quality assurance. The NRVTSM245ET1G reflects this commitment, with production processes that minimize environmental impact and rigorous testing protocols to ensure product reliability and performance.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their customer service team.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2220 $58.8300
635+ $0.1823 $115.7605
985+ $0.1765 $173.8525
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,221 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess