EN
  • EN
  • DE

NP0120TAT1G

Part No NP0120TAT1G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 12V 50A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Breakover 30V
Voltage - Off State 12V
Current - Peak Pulse (8/20μs) 50A
Current - Hold (Ih) 50mA
Number of Elements 1
Capacitance 11pF
Mounting SMD (SMT)
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 1083268-NP0120TAT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0120TAT1G CAD Model

Description

The NP0120TAT1G is a cutting-edge Power MOSFET device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is crafted for a range of applications, including power management, switching, and more, where efficient power control is crucial.

Key Features

  • Low RDS(on): The NP0120TAT1G boasts a low on-resistance, meaning it has a reduced voltage drop across the device when conducting. This leads to higher efficiency and lower heat generation.
  • High-Speed Switching: Designed for applications requiring fast switching, this MOSFET can handle high-speed operations with ease, making it suitable for high-frequency power supplies and converters.
  • Small Footprint: The compact SOT-23 package is ideal for space-constrained applications, allowing designers to minimize PCB size while maintaining high performance.
  • Low Gate Charge: With a low gate charge, this MOSFET requires less energy to turn on and off, which enhances the overall efficiency of the application it is used in.
  • High-Temperature Operation: The NP0120TAT1G is capable of operating at high temperatures, ensuring reliability and performance even under thermal stress.

Applications

The versatility of the NP0120TAT1G makes it an excellent choice for various applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Control Systems
  • LED Lighting Solutions
  • Load Switching

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NP0120TAT1G complies with multiple environmental standards, ensuring that it meets the requirements for eco-friendly design and manufacturing. Additionally, the product undergoes rigorous quality testing to guarantee high reliability and performance under various conditions.

With its combination of efficiency, speed, and compact design, the NP0120TAT1G from ON Semiconductor is an ideal choice for engineers looking to enhance their power management systems with a robust and reliable Power MOSFET.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4792 $59.9000
295+ $0.3933 $116.0235
455+ $0.3809 $173.3095
630+ $0.3687 $232.2810
815+ $0.3564 $290.4660
1,085+ $0.3195 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess