EN
  • EN
  • DE

NLU1GT126CMX1TCG

Part No NLU1GT126CMX1TCG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUF NON-INVERT 5.5V 6ULLGA / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-ULLGA (1x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFLGA
Supplier Device Package 6-ULLGA (1x1)
Base Product Number NLU1GT126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLU1GT126CMX1TCG,ONSONSNLU1GT126CMX1TCG,2156-NLU1GT126CMX1TCG-ONTR-ND
Standard Package 3,000
Win Source Part Number 1114215-NLU1GT126CMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU1GT126CMX1TCG CAD Model

Description

The NLU1GT126CMX1TCG is a high-performance, single buffer gate with level shifting technology, designed and manufactured by ON Semiconductor. This device is a part of the advanced CMOS logic family, which offers a perfect blend of speed, power efficiency, and noise immunity. It is specifically crafted to address the needs of high-speed interfacing within mixed voltage applications, making it an ideal choice for a wide range of industrial, consumer, and computing environments.

Key Features:

  • Level Shifting Capability: This component is capable of translating signals between different voltage domains, allowing for seamless communication between circuits operating at varying logic levels.
  • Low Power Consumption: The NLU1GT126CMX1TCG is designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • High-Speed Operation: With its fast propagation delay and high-speed data transfer capabilities, this device ensures minimal signal lag and is optimal for high-frequency operations.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and enhancing design flexibility.
  • Compact Footprint: The device comes in a space-saving package, which is essential for modern electronic devices where board space is at a premium.

Applications:

The versatility of the NLU1GT126CMX1TCG makes it suitable for a diverse array of applications, including:

  • Level translation for multi-voltage systems
  • Signal buffering in high-speed data paths
  • Interface circuitry for microcontrollers
  • Portable and battery-powered electronics
  • Computing devices where efficient data transfer is critical

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The NLU1GT126CMX1TCG is no exception, as it is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and longevity.

Conclusion:

Whether you are designing a complex multi-voltage interface or simply need a reliable buffer gate for your circuit, the NLU1GT126CMX1TCG from ON Semiconductor is an excellent choice. Its combination of level shifting functionality, low power consumption, and high-speed operation make it a versatile component that can enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1720 $58.4800
820+ $0.1411 $115.7020
1,270+ $0.1368 $173.7360
1,750+ $0.1324 $231.7000
2,260+ $0.1280 $289.2800
3,025+ $0.1147 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,995 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess