EN
  • EN
  • DE

NCV803SQ308D2T1G

Part No NCV803SQ308D2T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description VOLTAGE SUPERVISOR, VERY LOW SUP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number NCV803
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1250991-NCV803SQ308D2T1G
Ultra Librarian 3D Model Ultra Librarian NCV803SQ308D2T1G CAD Model

Description

Overview of NCV803SQ308D2T1G from ON Semiconductor

The NCV803SQ308D2T1G is a high-performance, precision voltage supervisor designed by ON Semiconductor, a leading name in energy-efficient innovations. This compact and efficient component is specifically engineered to monitor the voltage levels in automotive and industrial applications, providing a reliable solution for systems that require stringent voltage supervision to ensure proper operation and safety.

Key Features

  • Voltage Monitoring: The device has a fixed threshold voltage of 3.08V, which is ideal for monitoring 3.3V power supply rails.
  • Reset Timeout Delay: It features a programmable delay time for the reset signal, allowing designers to set the appropriate reset timeout period according to system requirements.
  • Low Power Consumption: With its low quiescent current, the NCV803SQ308D2T1G is suitable for battery-powered applications where power conservation is critical.
  • High Accuracy: The component offers high threshold voltage accuracy, which is crucial for applications that require precise voltage monitoring.
  • Operating Temperature Range: It operates over a wide temperature range, making it suitable for harsh automotive and industrial environments.
  • Package: The device comes in a small SOT-23 package, which is beneficial for space-constrained applications.

Applications

The NCV803SQ308D2T1G is primarily used in automotive systems, such as Engine Control Units (ECUs), infotainment systems, and Advanced Driver Assistance Systems (ADAS), where maintaining the correct voltage is essential for performance and safety. It's also applicable in industrial control systems, portable electronics, and any other system that requires accurate voltage supervision for stable operation.

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV803SQ308D2T1G meets the stringent requirements of the automotive industry, including AEC-Q100 qualification. The device's robust design and manufacturing process guarantee long-term reliability, which is vital for applications where failure is not an option.

In summary, the NCV803SQ308D2T1G voltage supervisor from ON Semiconductor is a versatile and reliable component that offers precise voltage monitoring, low power consumption, and a wide operating temperature range, all packed into a small footprint suitable for various applications demanding high-quality voltage supervision.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess