EN
  • EN
  • DE

NCV70522DQ004R2G

Part No NCV70522DQ004R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SPI 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology Power MOSFET
Step Resolution 1 ~ 1/32
Applications General
Output Current 1.2A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 6 V ~ 30 V
Operating Temperature Range -40°C ~ 172°C (TJ)
Mounting SMD
Package 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 36-SSOP
Win Source Part Number 790646-NCV70522DQ004R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV70522DQ004R2G CAD Model

Description

ON Semiconductor NCV70522DQ004R2G Overview

The ON Semiconductor NCV70522DQ004R2G is a highly integrated and advanced motor driver designed specifically for automotive applications. This product is part of the company's extensive line of power management solutions, which are engineered to meet the rigorous demands of the automotive industry, including durability, reliability, and efficiency.

Key Features

  • Flexibility: The NCV70522DQ004R2G supports a wide range of motor types, including stepper motors and DC motors, making it a versatile choice for various automotive applications.
  • Integrated Control: This motor driver integrates a full-bridge driver and a controller, which simplifies the design and reduces the number of external components required.
  • High-Temperature Performance: Designed to withstand the harsh conditions of automotive environments, the NCV70522DQ004R2G operates reliably at high temperatures.
  • Diagnostic Functions: It includes built-in diagnostic features that help detect and manage faults, improving the safety and reliability of the system.
  • Protection Features: The device is equipped with several protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity of the motor driver.

Applications

The NCV70522DQ004R2G is ideal for a variety of automotive applications, such as:

  • Power window systems
  • Automatic door locks
  • Headlamp positioning
  • Wiper systems

Technical Specifications

With a robust design, the NCV70522DQ004R2G offers a supply voltage range that is suitable for automotive environments. The device is packaged in a compact QFN package, which is ideal for space-constrained applications.

Quality and Reliability

ON Semiconductor ensures that the NCV70522DQ004R2G meets the highest quality standards, with rigorous testing and validation processes in place. The product is AEC-Q100 qualified, demonstrating its compliance with automotive industry quality standards.

In summary, the NCV70522DQ004R2G from ON Semiconductor is a top-tier motor driver solution for automotive designers who require a reliable, high-performance component that can withstand the demanding conditions of automotive applications. Its integration of advanced features and protections ensures smooth and safe operation, making it an excellent choice for your next automotive design project.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess