EN
  • EN
  • DE

NCP4355BDR2G

Part No NCP4355BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PFC CTRLR SEC SIDE 8SOIC / Power Supply Controller Secondary-Side Controller 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Secondary-Side Controller
Voltage - Supply 3.5V ~ 36V
Current - Supply 107 µA
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4355
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849611-NCP4355BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4355BDR2G CAD Model

Description

ON Semiconductor NCP4355BDR2G Product Overview

The NCP4355BDR2G is a sophisticated power factor correction (PFC) controller IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to enhance the power factor of electronic systems, making it an essential component for applications that require efficient power management and compliance with international power regulations.

Key Features

  • Continuous Conduction Mode (CCM): The NCP4355BDR2G operates in Continuous Conduction Mode, which is ideal for high-power applications, providing low THD (Total Harmonic Distortion) and excellent power factor performance.
  • Universal Input Voltage: It supports a wide range of input voltages, making it suitable for global use in various electronic products without the need for multiple versions.
  • Low Standby Power: The device is designed to consume very low standby power, contributing to the overall energy efficiency of the system in which it is used.
  • Overvoltage Protection (OVP): The NCP4355BDR2G includes overvoltage protection to safeguard the system against voltage spikes and surges.
  • Brown-Out Detection: It also features brown-out detection, which ensures stable operation under conditions of undervoltage, protecting the system from potential damage.
  • Adjustable Output Voltage: The output voltage can be adjusted, providing design flexibility for different power requirements.

Applications

The NCP4355BDR2G is suitable for a wide range of applications where power factor correction is essential. Its typical applications include:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Televisions and Monitors
  • AC-DC Adapters
  • Power Supplies for Desktop and Notebook Computers

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the NCP4355BDR2G is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and consistent performance. The device is available in a compact SOIC-8 package, which is designed for easy integration into various electronic assemblies.

With its advanced features and robust design, the NCP4355BDR2G from ON Semiconductor is a top choice for designers looking to enhance power efficiency and ensure compliance with global power regulations in their electronic products.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2821 $57.8305
500+ $0.2315 $115.7500
775+ $0.2243 $173.8325
1,065+ $0.2171 $231.2115
1,380+ $0.2097 $289.3860
1,845+ $0.1880 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess