EN
  • EN
  • DE

NCP380HMUAJAATBG

Part No NCP380HMUAJAATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURRENT LIMIT SWITCH 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 55 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-UDFN (2x2)
Win Source Part Number 041878-NCP380HMUAJAATBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP380HMUAJAATBG CAD Model

Description

ON Semiconductor NCP380HMUAJAATBG - Overcurrent Protection Device

The NCP380HMUAJAATBG from ON Semiconductor is a state-of-the-art overcurrent protection device designed to enhance the safety and reliability of consumer electronics. This high-performance current limiter is specifically engineered to prevent damage to host devices caused by excessive currents, making it an essential component for a wide range of applications.

Key Features

  • Current Limiting: The device offers adjustable current limiting functionality, allowing designers to set the threshold to the desired level for their specific application.
  • High-Side Power Distribution Switch: This feature ensures that the power distribution is managed efficiently, with minimal power loss and optimal distribution to various parts of the circuit.
  • Thermal Shutdown Protection: The NCP380HMUAJAATBG includes a thermal shutdown mechanism that triggers in the event of excessive heat, thereby protecting the circuitry from thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at dangerously low voltages, which could potentially cause erratic behavior or damage.
  • Fast Response Time: The device boasts a rapid response to overcurrent events, ensuring that protection is provided swiftly to prevent damage to the host system.
  • Low RDS(on): The low on-resistance of the internal switch minimizes voltage drop and power loss, enhancing overall efficiency.

Applications

The NCP380HMUAJAATBG is suitable for a variety of applications, including but not limited to:

  • Smartphones and portable devices
  • USB peripherals and accessories
  • Portable media players
  • Navigation systems
  • Notebook and tablet computers

Product Specifications

ON Semiconductor's NCP380HMUAJAATBG comes in a compact UDFN-6 package, making it ideal for space-constrained designs. It operates over a wide input voltage range and is compliant with the USB 2.0 and 3.0 power specifications. The device's high level of integration ensures a reduced component count, which simplifies design and can lead to cost savings in mass production.

For designers and engineers looking for a reliable overcurrent protection solution, the NCP380HMUAJAATBG offers the perfect blend of performance, efficiency, and safety. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, safeguarding both the product and the end-user.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3766 $50.8410
325+ $0.3091 $100.4575
505+ $0.2994 $151.1970
695+ $0.2897 $201.3415
895+ $0.2801 $250.6895
1,195+ $0.2511 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess