EN
  • EN
  • DE

NCP1215ASNT1G

Part No NCP1215ASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR CM UVLO 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage - Operating 9 V to 18 V
Control Operating Temperature 150°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 122208-NCP1215ASNT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1215ASNT1G CAD Model

Description

ON Semiconductor NCP1215ASNT1G PWM Current-Mode Controller

The ON Semiconductor NCP1215ASNT1G is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This integrated circuit is specifically engineered to deliver precise power regulation and features a number of advanced functionalities that make it a top choice for designers looking to optimize their power management systems.

At the heart of the NCP1215ASNT1G is a current-mode PWM controller that provides a fixed-frequency operation at 65 kHz. This frequency has been carefully selected to offer an optimal balance between efficiency and component size, allowing for the use of smaller, less expensive passive components. The device also includes an internal ramp compensation, which improves the stability and response of the power supply under various load conditions.

The NCP1215ASNT1G boasts a range of protective features to ensure the longevity and reliability of the power supply system. These include an adjustable over-current protection that guards against excessive current draw, and a brown-out detection that prevents operation under abnormal input voltage conditions. Additionally, the controller offers an auto-recovery short-circuit protection, which helps to protect the power supply and the load in the event of a short circuit.

Another key feature of the NCP1215ASNT1G is its no-load operation capability. When the load decreases, the controller automatically enters a controlled burst mode, significantly reducing the power consumption and maintaining high efficiency even at low power levels. This makes the NCP1215ASNT1G particularly suitable for applications that require energy-saving modes, such as standby power supplies.

Designed in a compact SOT-23-5 package, the NCP1215ASNT1G is ideal for space-constrained applications. Its small footprint and low external component count make it a perfect choice for designing compact and efficient AC-DC power supplies commonly used in consumer electronics, set-top boxes, and auxiliary power supplies for various household and office equipment.

In summary, the ON Semiconductor NCP1215ASNT1G PWM current-mode controller is a reliable, efficient, and feature-rich solution that meets the demanding requirements of modern power supply designs, ensuring both performance and cost-effectiveness.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,145 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess