EN
  • EN
  • DE

NCP1013AP133

Part No NCP1013AP133
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8.5V ~ 10V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19 W
Fault Protection Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1013
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647209-NCP1013AP133
Ultra Librarian 3D Model Ultra Librarian NCP1013AP133 CAD Model

Description

ON Semiconductor NCP1013AP133: A Comprehensive Overview

The NCP1013AP133 is a standout product from ON Semiconductor, a leader in power and signal management, logic, discrete, and custom semiconductor solutions. This integrated circuit is designed to simplify the construction of low-power AC-DC adapters, a common requirement for various electronic devices. It is a self-supplied monolithic switcher for cost-effective power supplies.

Key Features of NCP1013AP133

  • Integrated High-Voltage Switch: The NCP1013AP133 integrates a fixed-frequency current-mode controller with a 700 V MOSFET. This allows for the direct connection to the rectified mains, eliminating the need for an external pass transistor.
  • Auto-Recovery Internal Output Short-Circuit Protection: The device is equipped with robust protection features, including a short-circuit protection mechanism that helps to prevent damage from output overloads or short circuits.
  • Frequency Jittering: To minimize Electromagnetic Interference (EMI), the NCP1013AP133 features frequency jittering, which spreads the energy across a wider spectrum.
  • Low Standby Power: The device is designed for low standby power, making it suitable for applications where energy efficiency is crucial.
  • Adjustable Brown-Out Protection: This feature ensures reliable operation by protecting the device against low input voltage conditions.
  • 65 kHz Switching Frequency: The NCP1013AP133 operates at a fixed 65 kHz switching frequency, providing an optimal balance between efficiency and component size.

Applications

The NCP1013AP133 is well-suited for a wide range of applications, particularly where compact size, energy efficiency, and reliability are important. Typical applications include:

  • AC-DC adapters for cell phones, PDAs, MP3 players, and other portable devices
  • Standby and auxiliary power supplies
  • Small home appliances and office equipment

Why Choose NCP1013AP133?

Designers looking for a reliable and cost-effective solution for low-power AC-DC conversion will find the NCP1013AP133 from ON Semiconductor to be an excellent choice. Its integration of key features with robust protection mechanisms ensures that the end applications are not only energy-efficient but also safeguarded against common electrical issues. The NCP1013AP133's ease of use and versatility make it a popular choice among engineers and designers for developing power solutions in a compact footprint.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9575 $62.2375
150+ $0.7866 $117.9900
230+ $0.7611 $175.0530
315+ $0.7369 $232.1235
410+ $0.7126 $292.1660
545+ $0.6387 $348.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess