EN
  • EN
  • DE

NCL30086BDR2G

Part No NCL30086BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFL PWM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 8.8V
Maximum Supply Voltage 20V
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 1081839-NCL30086BDR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCL30086BDR2G CAD Model

Description

Introducing the NCL30086BDR2G from ON Semiconductor

The NCL30086BDR2G is a cutting-edge power management integrated circuit (IC) designed by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of a family of products tailored for high-performance power applications, specifically optimized for LED lighting solutions. The NCL30086BDR2G is a testament to ON Semiconductor's commitment to providing advanced technology that meets the rigorous demands of modern electronic systems.

Key Features and Benefits

  • High-Efficiency Operation: The NCL30086BDR2G is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications. This leads to longer life spans for lighting products and lower operational costs.
  • Power Factor Correction (PFC): With an integrated PFC function, this IC ensures that the power distribution is managed effectively, minimizing the reactive power and thus improving the overall power quality supplied to LED loads.
  • Flexible Dimming Options: To cater to diverse lighting needs, the NCL30086BDR2G supports both analog and digital dimming control methods. This allows for seamless integration with various lighting systems and user preferences for light intensity.
  • Compact Design: The IC comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.
  • Protection Features: The device includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown mechanisms. These features help ensure the longevity and reliability of the lighting system.

Applications

The NCL30086BDR2G is versatile and can be used in a range of lighting applications. These include:

  • Residential and commercial LED lighting
  • Street and area lighting
  • Architectural lighting
  • Smart lighting systems

ON Semiconductor's NCL30086BDR2G is a robust solution for modern LED lighting systems, offering efficiency, reliability, and flexibility. It enables designers to create lighting products that not only save energy but also provide superior performance and adaptability to various environments and use cases.

Conclusion

The NCL30086BDR2G from ON Semiconductor is an excellent choice for anyone looking to enhance the performance and efficiency of their LED lighting systems. With its combination of high efficiency, integrated PFC, versatile dimming, and protective features, it stands out as a smart, sustainable, and reliable solution in the power management IC market.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8847 $61.9290
160+ $0.7260 $116.1600
250+ $0.7032 $175.8000
340+ $0.6805 $231.3700
440+ $0.6579 $289.4760
590+ $0.5897 $347.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,059 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess