EN
  • EN
  • DE

NC7SZ384M5

Part No NC7SZ384M5
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 7SZ
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name NC7SZ3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SZ384M5TR-NDR, NC7SZ384M5CT, NC7SZ384M5TR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886833-NC7SZ384M5
Ultra Librarian 3D Model Ultra Librarian NC7SZ384M5 CAD Model

Description

ON Semiconductor NC7SZ384M5: Ultra High-Speed CMOS Single 2-Input Multiplexer

The NC7SZ384M5 from ON Semiconductor is a high-performance, ultra high-speed CMOS 2-Input Multiplexer fabricated with silicon gate CMOS technology. It is designed to operate at a voltage range of 1.65V to 5.5V, making it suitable for a wide array of applications that require low power consumption and high-speed interfacing.

This multiplexer comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device features a single 2-input multiplexer with a common select input. The NC7SZ384M5 can switch signals at frequencies far greater than conventional CMOS devices, thanks to its high-speed technology.

Key features of the NC7SZ384M5 include:

  • Low Static Power Consumption: The device has been optimized for low static power consumption, which significantly reduces the power requirements in standby mode.
  • High-Speed Operation: With its ultra high-speed performance, this multiplexer is capable of handling data rates that support modern high-speed data lines and signal processing applications.
  • Wide Operating Voltage Range: It can function across a broad voltage range, from 1.65V to 5.5V, providing flexibility for use in various circuit designs.
  • Broadband Switching: The device is capable of passing signals from DC up to VCC with minimal signal distortion, making it suitable for broadband applications.
  • 5-Pin SOT-23 Package: The small footprint of the SOT-23-5 package allows for efficient use of board space in densely packed PCB layouts.
  • Over-Voltage Tolerance: Inputs can tolerate voltage up to 5.5V independent of the VCC operating range, providing additional reliability and robustness in mixed-voltage environments.

The NC7SZ384M5 is a versatile component for designers looking to implement high-speed multiplexing in their digital systems. Applications for this device include signal gating, data routing, and function selection in various consumer electronics, communication devices, and industrial equipment. With its excellent performance and reliability, the NC7SZ384M5 is a solid choice for any application requiring a high-speed CMOS multiplexer.

For further information, datasheets, and support, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess