EN
  • EN
  • DE

NB7NPQ7222MMUTXG

Part No NB7NPQ7222MMUTXG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 3.3 V USB 3.1 DUAL CHANNEL HIGH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001257-NB7NPQ7222MMUTXG
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Buffer, ReDriver
Applications USB
Output CML
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NB7NPQ7222MMUTXG CAD Model

Description

The ON Semiconductor NB7NPQ7222MMUTXG is a state-of-the-art clock buffer designed to meet the stringent requirements of high-speed communication systems. This device is an integral component for applications requiring precise clock distribution and signal integrity. It is ideal for use in networking, telecommunications, and high-performance computing environments.

Key Features

  • Low Skew: The NB7NPQ7222MMUTXG offers extremely low output-to-output skew, ensuring that clock signals are distributed with minimal timing discrepancies.
  • High Frequency: It supports clock frequencies up to several gigahertz, making it suitable for high-speed operations.
  • Multiple Outputs: This clock buffer provides multiple outputs, enabling it to drive several loads simultaneously while maintaining signal integrity.
  • Differential Inputs: Differential inputs allow for reduced signal crosstalk and improved noise immunity, which is crucial for maintaining the performance of the system.
  • Flexible Power Supply: It is designed to operate with a flexible power supply voltage, accommodating various system design requirements.
  • Advanced Packaging: The device is available in a compact, surface-mount package that allows for efficient use of board space and easy integration into system designs.

Applications

The ON Semiconductor NB7NPQ7222MMUTXG is versatile and can be used in a variety of applications, including:

  • Data Centers
  • High-Speed Servers
  • Network Routers and Switches
  • Telecommunication Equipment
  • Test and Measurement Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NB7NPQ7222MMUTXG is manufactured to the highest industry standards, ensuring performance and durability in even the most demanding conditions. With ON Semiconductor's expertise in clock management and timing solutions, you can trust the NB7NPQ7222MMUTXG to be a reliable component in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess