The NB6L11MMNGEVB from ON Semiconductor is a high-performance evaluation board designed for testing the capabilities of the NB6L11M, a differential 2:1 multiplexer and a 1:2 demultiplexer with a fully differential clock, data input, and output. This device is particularly suited for applications requiring high-speed data routing and clock distribution, making it an ideal choice for advanced communication systems, networking, and high-speed data processing environments.
Key Features
- High-Speed Operation: The NB6L11M operates at exceptionally high speeds, supporting data rates up to 7 Gbps, ensuring that it can handle the demands of fast-paced, high-frequency applications.
- Differential Signaling: Utilizing fully differential signaling minimizes signal skew and reduces electromagnetic interference (EMI), providing cleaner signal transmission and improved data integrity.
- Flexible Multiplexing: The 2:1 multiplexer function allows for the selection between two high-speed input signals, while the 1:2 demultiplexer function distributes a single input to two outputs, offering versatility in signal routing.
- Low Jitter Performance: The NB6L11M boasts low jitter performance, which is crucial for maintaining signal quality in high-speed digital applications.
- Power Supply Range: This device operates over a wide power supply range of 2.375 V to 3.465 V, making it compatible with a variety of system voltages.
Applications
The NB6L11MMNGEVB is suitable for a wide range of applications, including but not limited to:
- High-speed data communications
- Networking equipment such as routers and switches
- Signal gating and clock/data distribution
- Backplane and cable interface
- Test and measurement systems
Product Support and Resources
ON Semiconductor provides comprehensive support for the NB6L11MMNGEVB, including detailed datasheets, technical documentation, and application notes. Customers can also access ON Semiconductor's expert technical support team for guidance on integration, performance optimization, and troubleshooting.