EN
  • EN
  • DE

MUR110RLG

Part No MUR110RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 875mV @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 100V
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1228479-MUR110RLG
Manufacturer Homepage www.onsemi.com
Family Name MUR110
Introduction Date July 20, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MUR110RLG CAD Model

Description

Product Overview: MUR110RLG by ON Semiconductor

The MUR110RLG is a high-performance ultrafast recovery rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to meet the demanding requirements of high-efficiency power supplies, converters, and freewheeling diodes in a variety of electronic applications.

Key Features

  • Voltage Rating: The MUR110RLG has a reverse voltage rating of 100 volts, making it suitable for operations in a wide range of electronic circuits.
  • Current Capacity: This rectifier can handle a forward current of 1 ampere, ensuring reliable performance in high-current scenarios.
  • Ultrafast Recovery Time: With an ultrafast recovery time typically less than 25 nanoseconds, the MUR110RLG minimizes power loss and improves efficiency, which is crucial for high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, contributing to overall energy savings.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing robust protection against transient events.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, ensuring stability and reliability across various environmental conditions.

Applications

The MUR110RLG is versatile and can be used in a multitude of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive environments
  • Snubber diode for inductive loads

Package and Quality

ON Semiconductor packages the MUR110RLG in an axial leaded format, which is easy to install and compatible with various PCB designs. The device is also available in bulk or tape and reel packaging options to suit production needs. It is manufactured to meet the stringent quality standards of the industry, ensuring high reliability and performance consistency.

Environmental Compliance

The MUR110RLG is compliant with RoHS and is lead-free, reflecting ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.

Overall, the MUR110RLG ultrafast recovery rectifier from ON Semiconductor is an excellent choice for designers who require a reliable and efficient diode that can handle fast switching speeds and high current in a compact package.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1688 $58.2360
835+ $0.1385 $115.6475
1,295+ $0.1342 $173.7890
1,780+ $0.1298 $231.0440
2,300+ $0.1256 $288.8800
3,085+ $0.1125 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess